NXP Semiconductors OEM Parts - OEM Parts (O - R) - PT2080PSE7PTB PT2080PSE7PTB

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026377-PT2080PSE7PT B Packaging: Bulk Number of Pins: 896 Categories: OEM Parts(O-R) Max Frequency: 1.5 GHz Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026377-PT2080PSE7PT B Packaging: Bulk Number of Pins: 896 Categories: OEM Parts(O-R) Max Frequency: 1.5 GHz Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PT2080PSE7PTB - 1026377-PT2080PSE7PTB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PT2080PSE7PTB
1026377-PT2080PSE7PTB
OEM Parts - OEM Parts (O - R) - PT2080PSE7PTB 1026377-PT2080PSE7PTB
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026377-PT2080PSE7PT B Packaging: Bulk Number of Pins: 896 Categories: OEM Parts(O-R) Max Frequency: 1.5 GHz Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026377-PT2080PSE7PTB
Packaging: Bulk
Number of Pins: 896
Categories: OEM Parts(O-R)
Max Frequency: 1.5 GHz
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 64 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1026377-PT2080PSE7PTB
Product Name OEM Parts - OEM Parts (O - R) - PT2080PSE7PTB
Unlock Full Specs
to access all available technical data