NXP Semiconductors 100V 49A MOSFET Transistor PSMN8R5-100XSQ

Description
MOSFET N-CH 100V 49A TO220F Product overview: PSMN8R5-100XSQ from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R5-100XSQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 49A TO220F Product overview: PSMN8R5-100XSQ from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R5-100XSQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 49A MOSFET Transistor
278-PSMN8R5-100XSQ
100V 49A MOSFET Transistor 278-PSMN8R5-100XSQ
MOSFET N-CH 100V 49A TO220F Product overview: PSMN8R5-100XSQ from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R5-100XSQ can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 49A TO220F Product overview: PSMN8R5-100XSQ from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R5-100XSQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 568-10162-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-10162-5-ND
Single FETs, MOSFETs 568-10162-5-ND
N-Channel 100V 49A (Tj) 55W (Tc) Through Hole TO-220F

N-Channel 100V 49A (Tj) 55W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-100XSQ - 792640-PSMN8R5-100XSQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-100XSQ
792640-PSMN8R5-100XSQ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-100XSQ 792640-PSMN8R5-100XSQ
Manufacturer: NXP Win Source Part Number: 792640-PSMN8R5-100XS Q Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 49A (Tj) Part Status: Obsolete(EOL) Family Name: PSMN8R5-100XS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5512pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 55W (Tc) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): FDPF085N10A; TK34A10N1,S4X(S ; TK34A10N1; TK34A10N1,S4X; Introduction Date: November 29, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 792640-PSMN8R5-100XSQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 49A (Tj)
Part Status: Obsolete(EOL)
Family Name: PSMN8R5-100XS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5512pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 55W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): FDPF085N10A; TK34A10N1,S4X(S ; TK34A10N1; TK34A10N1,S4X;
Introduction Date: November 29, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN8R5-100XSQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN8R5-100XSQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN8R5-100XSQ
MOSFET N-CH 100V 49A TO220F

MOSFET N-CH 100V 49A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PSMN8R5-100XSQ 568-10162-5-ND 792640-PSMN8R5-100XSQ PSMN8R5-100XSQ
Product Name 100V 49A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-100XSQ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 55000 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data