NXP Semiconductors 100V 120A MOSFET Transistor PSMN5R0-100PS

Description
MOSFET N-CH 100V 120A TO220AB Product overview: PSMN5R0-100PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-100PS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 120A TO220AB Product overview: PSMN5R0-100PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-100PS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 120A MOSFET Transistor
285-PSMN5R0-100PS
100V 120A MOSFET Transistor 285-PSMN5R0-100PS
MOSFET N-CH 100V 120A TO220AB Product overview: PSMN5R0-100PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-100PS can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A TO220AB Product overview: PSMN5R0-100PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN5R0-100PS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-100PS - 210294-PSMN5R0-100PS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-100PS
210294-PSMN5R0-100PS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-100PS 210294-PSMN5R0-100PS
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210294-PSMN5R0-100PS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 338W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 9900pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 210294-PSMN5R0-100PS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 338W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 9900pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PSMN5R0-100PS 210294-PSMN5R0-100PS
Product Name 100V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN5R0-100PS
Polarity N-Channel N-Channel; N-Channel
PD 338000 milliwatts 338000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33 - BUK7M9R5-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
7 suppliers
 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814SCL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details