N-channel 30 V, 4.2 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology Product overview: PSMN4R2-30MLD from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN4R2-30MLD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 834302-PSMN4R2-30MLD
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PSMN4R2-30MLD | 834302-PSMN4R2-30MLD |
| Product Name | N-Channel 30 V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R2-30MLD |
| Package Type | SOT3 |