N-channel 60 V, 3.9 mΩ standard level MOSFET in SOT78 Product overview: PSMN3R9-60PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN3R9-60PS can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1240148-PSMN3R9-60PS
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PSMN3R9-60PS | 1240148-PSMN3R9-60PS |
| Product Name | N-Channel 60 V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R9-60PS |
| Package Type | SOT3 |