N-channel 80 V MOSFET in TO-220AB package designed for industrial, communications, and domestic applications, with a continuous drain current of 120 A at 25°C and a maximum junction temperature of 175°C. The device features a typical on-state drain-source resistance of 3.5 mΩ at 25°C and 10 V gate-source voltage, and an avalanche energy rating of 676 mJ. It is qualified for standard level gate drive and suitable for DC-to-DC converters, motor control, and load switch applications.
Trans MOSFET N-CH 80V 120A 3-Pin(3+Tab) TO-220AB Rail Product overview: PSMN3R5-80PS,127 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN3R5-80PS,127
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-PSMN3R5-80PS,127 |
| Product Name | 80V 120A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 80 volts |
| PD | 338000 milliwatts |