NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R4-30PL PSMN3R4-30PL

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210291-PSMN3R4-30PL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Family Name: PSMN3R4-30PL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3907pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IPP034N03L GXK; IPP034N03LGHKSA1; H7N0312AB-E; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210291-PSMN3R4-30PL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Family Name: PSMN3R4-30PL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3907pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IPP034N03L GXK; IPP034N03LGHKSA1; H7N0312AB-E; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R4-30PL - 210291-PSMN3R4-30PL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R4-30PL
210291-PSMN3R4-30PL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R4-30PL 210291-PSMN3R4-30PL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210291-PSMN3R4-30PL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Family Name: PSMN3R4-30PL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3907pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IPP034N03L GXK; IPP034N03LGHKSA1; H7N0312AB-E; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 210291-PSMN3R4-30PL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 114W (Tc)
Family Name: PSMN3R4-30PL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 3907pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IPP034N03L GXK; IPP034N03LGHKSA1; H7N0312AB-E;
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
285-PSMN3R4-30PL
30V MOSFET Transistor 285-PSMN3R4-30PL
MOSFET N-CH 30V TO220AB Product overview: PSMN3R4-30PL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN3R4-30PL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V TO220AB Product overview: PSMN3R4-30PL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN3R4-30PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 210291-PSMN3R4-30PL 285-PSMN3R4-30PL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R4-30PL 30V MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 114000 milliwatts 114000 milliwatts
Unlock Full Specs
to access all available technical data