MOSFET N-CH 60V 100A TO220AB Product overview: PSMN3R0-60PS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN3R0-60PS can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 042232-PSMN3R0-60PS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 306W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 8079pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PSMN3R0-60PS | 042232-PSMN3R0-60PS |
| Product Name | 60V 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN3R0-60PS |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 306000 milliwatts | 306000 milliwatts |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |