Manufacturer: Nexperia USA Inc.
Win Source Part Number: 090954-PSMN0R9-25YLC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 272W (Tc)
Family Name: PSMN0R9-25YLC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.95V @ 1mA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 6775pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 0.99 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): PSMN0R9-25YLC,115;
Introduction Date: December 02, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 25V 100A 5-Pin(4+Tab) LFPAK / MOSFET N-CH 25V 100A LFPAK Product overview: PSMN0R9-25YLC from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN0R9-25YLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 090954-PSMN0R9-25YLC | 285-PSMN0R9-25YLC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN0R9-25YLC | 25V 100A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 25 volts | |
| PD | 272000 milliwatts | 272000 milliwatts |