Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004517-PSMN023-80LS
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 80 V
Power Dissipation: 65 W
Resistance: 19 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 65 W
Continuous Drain Current (ID): 34 A
Nominal Vgs: 3 V
Threshold Voltage: 3 V
MOSFET, N CH, 80V, 34A, QFN3333; Transistor Polarity: N Channel; Drain Source Voltage Vds: 80V; On State Resistance:... Product overview: PSMN023-80LS from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 34A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN023-80LS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1004517-PSMN023-80LS | 285-PSMN023-80LS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN023-80LS | N-Channel 80V 34A MOSFET Transistor |
| Package Type | SOT3; QFN |