NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN017-30LL PSMN017-30LL

Description
Manufacturer: NXP Win Source Part Number: 719963-PSMN017-30LL Manufacturer Homepage: www.nxp.com Reference case: QFN3333 Reference Date Code: 0949+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 719963-PSMN017-30LL Manufacturer Homepage: www.nxp.com Reference case: QFN3333 Reference Date Code: 0949+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN017-30LL - 719963-PSMN017-30LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN017-30LL
719963-PSMN017-30LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN017-30LL 719963-PSMN017-30LL
Manufacturer: NXP Win Source Part Number: 719963-PSMN017-30LL Manufacturer Homepage: www.nxp.com Reference case: QFN3333 Reference Date Code: 0949+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 719963-PSMN017-30LL
Manufacturer Homepage: www.nxp.com
Reference case: QFN3333
Reference Date Code: 0949+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-PSMN017-30LL
MOSFET Transistor 285-PSMN017-30LL
Product overview: PSMN017-30LL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN017-30LL can be used for catalog matching and distributor lookup.

Product overview: PSMN017-30LL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN017-30LL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 719963-PSMN017-30LL 285-PSMN017-30LL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN017-30LL MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers
MOSFETs - 1658362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
2 suppliers