NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP PSC9131RDB

Description
Win Source Part Number: 1218993-PSC9131RDB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500, StarCore Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: BSC9131 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1218993-PSC9131RDB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500, StarCore Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: BSC9131 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1218993-PSC9131RDB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1218993-PSC9131RDB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1218993-PSC9131RDB
Win Source Part Number: 1218993-PSC9131RDB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500, StarCore Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: BSC9131 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Product Status: Obsolete

Win Source Part Number: 1218993-PSC9131RDB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: QorIQ®
Type: MPU
Core Processor: e500, StarCore
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: BSC9131
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A1
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1218993-PSC9131RDB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products