NXP Semiconductors 32-bit 32bit 1GHz Embedded Microprocessor MPU PS1021AXE7KQB

Description
MPU QorIQ LS1021A RISC 32bit 45nm 1GHz 525-Pin FCBGA Each Product overview: PS1021AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PS1021AXE7KQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU QorIQ LS1021A RISC 32bit 45nm 1GHz 525-Pin FCBGA Each Product overview: PS1021AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PS1021AXE7KQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 1GHz Embedded Microprocessor MPU - 694-PS1021AXE7KQB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Embedded Microprocessor MPU
694-PS1021AXE7KQB
32-bit 32bit 1GHz Embedded Microprocessor MPU 694-PS1021AXE7KQB
MPU QorIQ LS1021A RISC 32bit 45nm 1GHz 525-Pin FCBGA Each Product overview: PS1021AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PS1021AXE7KQB can be used for catalog matching and distributor lookup.

MPU QorIQ LS1021A RISC 32bit 45nm 1GHz 525-Pin FCBGA Each Product overview: PS1021AXE7KQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PS1021AXE7KQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - PS1021AXE7KQB - 1224936-PS1021AXE7KQB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PS1021AXE7KQB
1224936-PS1021AXE7KQB
Embedded - Embedded - Microprocessors - PS1021AXE7KQB 1224936-PS1021AXE7KQB
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224936-PS1021AXE7KQ B Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224936-PS1021AXE7KQB
Categories: Embedded - Microprocessors
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-PS1021AXE7KQB 1224936-PS1021AXE7KQB
Product Name 32-bit 32bit 1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - PS1021AXE7KQB
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D36A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details