NXP Semiconductors RF FETs, MOSFETs PRFX1K80HR5

Description
RF Mosfet LDMOS (Dual) 1.8MHz ~ 470MHz 24dB 1800W NI-1230-4H
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 1.8MHz ~ 470MHz 24dB 1800W NI-1230-4H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-13414-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-13414-ND
RF FETs, MOSFETs 568-13414-ND
RF Mosfet LDMOS (Dual) 1.8MHz ~ 470MHz 24dB 1800W NI-1230-4H

RF Mosfet LDMOS (Dual) 1.8MHz ~ 470MHz 24dB 1800W NI-1230-4H

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1346404-PRFX1K80HR5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1346404-PRFX1K80HR5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1346404-PRFX1K80HR5
Win Source Part Number: 1346404-PRFX1K80HR5 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Package: Strip Standard Package: 1 Voltage - Rated: 182 V Technology: LDMOS Frequency: 1.8MHz ~ 470MHz Configuration: Dual Gain: 24dB Power - Output: 1800W Mounting Type: Chassis Mount Package / Case: SOT-979A Supplier Device Package: NI-1230-4H ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: NXP USA Inc. Base Product Number: PRFX1 Product Status: Obsolete

Win Source Part Number: 1346404-PRFX1K80HR5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Strip
Standard Package: 1
Voltage - Rated: 182 V
Technology: LDMOS
Frequency: 1.8MHz ~ 470MHz
Configuration: Dual
Gain: 24dB
Power - Output: 1800W
Mounting Type: Chassis Mount
Package / Case: SOT-979A
Supplier Device Package: NI-1230-4H
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: NXP USA Inc.
Base Product Number: PRFX1
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PRFX1K80HR5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PRFX1K80HR5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PRFX1K80HR5
RF MOSFET LDMOS 65V NI1230

RF MOSFET LDMOS 65V NI1230

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors RF Transistors
Product Number 568-13414-ND 1346404-PRFX1K80HR5 PRFX1K80HR5
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-979A SOT3
Unlock Full Specs
to access all available technical data