NXP Semiconductors Bipolar RF Transistors PRF947,115

Description
RF Transistor NPN 10V 50mA 8.5GHz 250mW Surface Mount SC-70
Request a Quote Datasheet
Description
RF Transistor NPN 10V 50mA 8.5GHz 250mW Surface Mount SC-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 568-6541-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-6541-2-ND
Bipolar RF Transistors 568-6541-2-ND
RF Transistor NPN 10V 50mA 8.5GHz 250mW Surface Mount SC-70

RF Transistor NPN 10V 50mA 8.5GHz 250mW Surface Mount SC-70

Buy Now Datasheet
Singapore, Singapore
10V 8.5GHZ Bipolar Transistor
283-PRF947,115
10V 8.5GHZ Bipolar Transistor 283-PRF947,115
RF TRANS NPN 10V 8.5GHZ SOT323-3 Product overview: PRF947,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 8.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PRF947,115 can be used for catalog matching and distributor lookup.

RF TRANS NPN 10V 8.5GHZ SOT323-3 Product overview: PRF947,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 8.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-PRF947,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - PRF947,115 - 099452-PRF947,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - PRF947,115
099452-PRF947,115
TRANSISTORS - RF Transistors (BJT) - PRF947,115 099452-PRF947,115
Manufacturer: NXP Win Source Part Number: 099452-PRF947,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 8.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB to 2.1dB @ 1GHz to 2GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 5mA, 6V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 099452-PRF947,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 8.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB to 2.1dB @ 1GHz to 2GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 5mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar RF Transistors - PRF947,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
PRF947,115
Bipolar RF Transistors PRF947,115
RF TRANS NPN 10V 8.5GHZ SOT323-3

RF TRANS NPN 10V 8.5GHZ SOT323-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PRF947,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PRF947,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PRF947,115
RF TRANS NPN 10V 8.5GHZ SOT323-3

RF TRANS NPN 10V 8.5GHZ SOT323-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 568-6541-2-ND 283-PRF947,115 099452-PRF947,115 PRF947,115 PRF947,115
Product Name Bipolar RF Transistors 10V 8.5GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - PRF947,115 Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 10 volts 10 volts 10 volts
Noise Figure 1.5 dB 1.5 dB 1.5 to ? dB
Unlock Full Specs
to access all available technical data