RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 100-LQFP
RFID READ/WRITE, 13.56MHZ, LQFP-100; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:LQFP; No. of Pins:100Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 568-11533-ND | 54X5436 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid Read/write, 13.56Mhz, Lqfp-100; Frequency Min Nxp |
| Interface | SPI, UART |