NXP Semiconductors RFID, RF Access, Monitoring ICs PR601HL/C1,557

Description
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 100-LQFP
Datasheet
Description
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 100-LQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - PR601HL/C1,557 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
PR601HL/C1,557
RFID, RF Access, Monitoring ICs PR601HL/C1,557
RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 100-LQFP

RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 3V ~ 5.5V 100-LQFP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number PR601HL/C1,557
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C, SPI, UART
Features RoHS
Supply Voltage Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32284-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details