NXP Semiconductors Microprocessors PPC8572EPXARLC

Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)
Request a Quote
Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PPC8572EPXARLC is a dual-core, 32-bit microprocessor from Quarktwin Technology Ltd., based on the Power Architecture technology. It features two high-performance e500 cores, each equipped with a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both with parity protection. The processor includes a 1 Mbyte L2 cache that is shared between the cores and supports full ECC on a 64-bit boundary. This microprocessor is designed for embedded applications and includes a memory management unit (MMU) that supports various page sizes from 4 Kbytes to 4 Gbytes. It also features two 64-bit DDR2/DDR3 memory controllers, allowing for a maximum of 16 Gbytes of memory per controller, with full ECC support and programmable timing. The PPC8572EPXARLC supports a range of advanced features, including a signal-processing engine (SPE) for vector operations, embedded floating-point units for both single and double precision, and a programmable interrupt controller compliant with the OpenPIC architecture. It is suitable for applications requiring high performance and reliability in data processing and communication tasks.

Datasheet Summary
Powered by GS/AI

The PPC8572EPXARLC is a dual-core, 32-bit microprocessor from Quarktwin Technology Ltd., based on the Power Architecture technology. It features two high-performance e500 cores, each equipped with a 32-Kbyte L1 instruction cache and a 32-Kbyte L1 data cache, both with parity protection. The processor includes a 1 Mbyte L2 cache that is shared between the cores and supports full ECC on a 64-bit boundary. This microprocessor is designed for embedded applications and includes a memory management unit (MMU) that supports various page sizes from 4 Kbytes to 4 Gbytes. It also features two 64-bit DDR2/DDR3 memory controllers, allowing for a maximum of 16 Gbytes of memory per controller, with full ECC support and programmable timing. The PPC8572EPXARLC supports a range of advanced features, including a signal-processing engine (SPE) for vector operations, embedded floating-point units for both single and double precision, and a programmable interrupt controller compliant with the OpenPIC architecture. It is suitable for applications requiring high performance and reliability in data processing and communication tasks.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - PPC8572EPXARLC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
PPC8572EPXARLC-ND
Microprocessors PPC8572EPXARLC-ND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Microprocessors - PPC8572EPXARLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PPC8572EPXARLC
Microprocessors PPC8572EPXARLC
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.067GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Embedded - Microprocessors - PPC8572EPXARLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PPC8572EPXARLC
Embedded - Microprocessors PPC8572EPXARLC
IC MPU MPC85XX 1.067GHZ 1023BGA

IC MPU MPC85XX 1.067GHZ 1023BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number PPC8572EPXARLC-ND PPC8572EPXARLC PPC8572EPXARLC
Product Name Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V
Package Type Other; 1023-BFBGA, FCBGA BGA; Other; 1023-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0CD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Microprocessor MPU - 694-DP83449IVS/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details