NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU PPC8569EVTAQLJ

Description
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: PPC8569EVTAQLJ from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8569EVTAQLJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: PPC8569EVTAQLJ from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8569EVTAQLJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-PPC8569EVTAQLJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-PPC8569EVTAQLJ
1.0GHZ Embedded Microprocessor MPU 694-PPC8569EVTAQLJ
IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: PPC8569EVTAQLJ from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8569EVTAQLJ can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.0GHZ 783FCBGA Product overview: PPC8569EVTAQLJ from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8569EVTAQLJ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - PPC8569EVTAQLJ - 930828-PPC8569EVTAQLJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PPC8569EVTAQLJ
930828-PPC8569EVTAQLJ
Embedded - Embedded - Microprocessors - PPC8569EVTAQLJ 930828-PPC8569EVTAQLJ
Manufacturer: NXP Win Source Part Number: 930828-PPC8569EVTAQL J Series: MPC85xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29) Core Processor: PowerPC e500v2 Speed: 1.0GHz Package: Tray Package: 783-BBGA, FCBGA Part Status: Obsolete Family Name: PPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 930828-PPC8569EVTAQLJ
Series: MPC85xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500v2
Speed: 1.0GHz
Package: Tray
Package: 783-BBGA, FCBGA
Part Status: Obsolete
Family Name: PPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - PPC8569EVTAQLJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PPC8569EVTAQLJ
Embedded - Microprocessors PPC8569EVTAQLJ
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - PPC8569EVTAQLJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PPC8569EVTAQLJ
Microprocessors PPC8569EVTAQLJ
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-PPC8569EVTAQLJ 930828-PPC8569EVTAQLJ PPC8569EVTAQLJ PPC8569EVTAQLJ
Product Name 1.0GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - PPC8569EVTAQLJ Embedded - Microprocessors Microprocessors
Microprocessor Family PPC85 PowerPC; PowerPC e500v2 PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - ATSAMA5D31A-CUR - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Intel® Celeron® Processor 925 (1M Cache, 2.30 GHz, 800 MHz FSB) - 925 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2300 MHz
View Details
Microprocessors - 150-SAM9X72-I/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details