Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004747-PPC8548EVUAU
Number of Pins: 783
Categories: OEM Parts(O-R)
Max Frequency: 1.333 GHz
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004747-PPC8548EVUAUJ |
| Product Name | OEM Parts - OEM Parts (O - R) - PPC8548EVUAUJ |