NXP Semiconductors 32-bit 333MHZ Embedded Microprocessor MPU PPC8309CVMAFDCA

Description
IC MPU MPC83XX 333MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Product overview: PPC8309CVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8309CVMAFDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 333MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Product overview: PPC8309CVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8309CVMAFDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 333MHZ Embedded Microprocessor MPU - 694-PPC8309CVMAFDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 333MHZ Embedded Microprocessor MPU
694-PPC8309CVMAFDCA
32-bit 333MHZ Embedded Microprocessor MPU 694-PPC8309CVMAFDCA
IC MPU MPC83XX 333MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Product overview: PPC8309CVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8309CVMAFDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19) Product overview: PPC8309CVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8309CVMAFDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - PPC8309CVMAFDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
PPC8309CVMAFDCA-ND
Microprocessors PPC8309CVMAFDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1346608-PPC8309CVMAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1346608-PPC8309CVMAFDCA
Integrated Circuits (ICs) - Embedded - Microprocessors 1346608-PPC8309CVMAFDCA
Win Source Part Number: 1346608-PPC8309CVMAF DCA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Standard Package: 84 Mounting Type: Surface Mount Package / Case: 369-LFBGA Supplier Device Package: 369-PBGA (19x19) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: PPC83 Product Status: Obsolete

Win Source Part Number: 1346608-PPC8309CVMAFDCA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Standard Package: 84
Mounting Type: Surface Mount
Package / Case: 369-LFBGA
Supplier Device Package: 369-PBGA (19x19)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: PPC83
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - PPC8309CVMAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PPC8309CVMAFDCA
Microprocessors PPC8309CVMAFDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - PPC8309CVMAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PPC8309CVMAFDCA
Embedded - Microprocessors PPC8309CVMAFDCA
IC MPU MPC83XX 333MHZ 369BGA

IC MPU MPC83XX 333MHZ 369BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-PPC8309CVMAFDCA PPC8309CVMAFDCA-ND 1346608-PPC8309CVMAFDCA PPC8309CVMAFDCA PPC8309CVMAFDCA
Product Name 32-bit 333MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; Tray Other; 369-LFBGA BGA; Other; 369-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352BZCE30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D41A-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
5 suppliers