NXP Semiconductors Microprocessors PPC8309CVMADDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Request a Quote
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PPC8309CVMADDCA is a microprocessor from Quarktwin Technology Ltd. that features the e300c3 core based on Power Architecture technology. It operates at a frequency of 266 MHz and is designed for a variety of networking applications, including residential gateways, modem/routers, and industrial control systems. The processor includes dual integer units, 16 Kbytes of instruction and data caches, and a memory management unit (MMU). It integrates a QUICC Engine, which supports multiple communication protocols through five unified communication controllers (UCCs), enabling 10/100 Mbps Ethernet, HDLC, and TDM interfaces. The device also features a 32-bit PCI controller, two DMA engines, and a DDR2 memory controller with error correction code (ECC). The architecture allows for dynamic power management and is compatible with existing Freescale processor families, making it suitable for projects requiring a cost-effective and highly integrated communications solution.

Datasheet Summary
Powered by GS/AI

The PPC8309CVMADDCA is a microprocessor from Quarktwin Technology Ltd. that features the e300c3 core based on Power Architecture technology. It operates at a frequency of 266 MHz and is designed for a variety of networking applications, including residential gateways, modem/routers, and industrial control systems. The processor includes dual integer units, 16 Kbytes of instruction and data caches, and a memory management unit (MMU). It integrates a QUICC Engine, which supports multiple communication protocols through five unified communication controllers (UCCs), enabling 10/100 Mbps Ethernet, HDLC, and TDM interfaces. The device also features a 32-bit PCI controller, two DMA engines, and a DDR2 memory controller with error correction code (ECC). The architecture allows for dynamic power management and is compatible with existing Freescale processor families, making it suitable for projects requiring a cost-effective and highly integrated communications solution.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - PPC8309CVMADDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
PPC8309CVMADDCA-ND
Microprocessors PPC8309CVMADDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
32-bit 266MHZ Embedded Microprocessor MPU - 694-PPC8309CVMADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 266MHZ Embedded Microprocessor MPU
694-PPC8309CVMADDCA
32-bit 266MHZ Embedded Microprocessor MPU 694-PPC8309CVMADDCA
IC MPU MPC83XX 266MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19) Product overview: PPC8309CVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8309CVMADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19) Product overview: PPC8309CVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8309CVMADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1346622-PPC8309CVMADDCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1346622-PPC8309CVMADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors 1346622-PPC8309CVMADDCA
Win Source Part Number: 1346622-PPC8309CVMAD DCA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Standard Package: 84 Mounting Type: Surface Mount Package / Case: 369-LFBGA Supplier Device Package: 369-PBGA (19x19) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: PPC83 Product Status: Obsolete

Win Source Part Number: 1346622-PPC8309CVMADDCA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Standard Package: 84
Mounting Type: Surface Mount
Package / Case: 369-LFBGA
Supplier Device Package: 369-PBGA (19x19)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: PPC83
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - PPC8309CVMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PPC8309CVMADDCA
Microprocessors PPC8309CVMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - PPC8309CVMADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
PPC8309CVMADDCA
Embedded - Microprocessors PPC8309CVMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number PPC8309CVMADDCA-ND 694-PPC8309CVMADDCA 1346622-PPC8309CVMADDCA PPC8309CVMADDCA PPC8309CVMADDCA
Product Name Microprocessors 32-bit 266MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 369-LFBGA Other; Tray BGA; Other; 369-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
 - AT91SAM9M11 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family ARM
Supply Voltage 0.9 to 1.1
Package Type Other; ['TFBGA']
View Details