Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085851-PPC5675KFMMS
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 2 MB
Interface: CAN, Ethernet, I2C, SCI, SPI
RAM Size: 512 kB
Number of Pins: 473
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: BGA
Max Frequency: 180 MHz
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 16
Number of Timers/Counters: 23
MCU 32-bit MPC56xx e200 RISC 2048KB Flash 3.3V/5V 473-Pin MAP-BGA Tray Product overview: PPC5675KFMMSA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2048KB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2048KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5675KFMMSA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085851-PPC5675KFMMSA | 685-PPC5675KFMMSA |
| Product Name | Embedded - Embedded - Microcontrollers - PPC5675KFMMSA | 32-bit 2048KB 3.3V 5V Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Number | 23 | |
| RAM | 0.5120 KB | 512 KB |
| Serial Interface | CAN; I²C; SPI; SCI; CAN, Ethernet, I2C, SCI, SPI | CAN, Ethernet, I2C, SCI, SPI |