NXP Semiconductors 32-bit 512KB 3.3V 5V Embedded Microcontroller MCU PPC5604PEFF0MLQ

Description
MCU 32-bit MPC56xx e200 RISC 512KB Flash 3.3V/5V 144-Pin LQFP Tray Product overview: PPC5604PEFF0MLQ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5604PEFF0MLQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit MPC56xx e200 RISC 512KB Flash 3.3V/5V 144-Pin LQFP Tray Product overview: PPC5604PEFF0MLQ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5604PEFF0MLQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU - 685-PPC5604PEFF0MLQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU
685-PPC5604PEFF0MLQ
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU 685-PPC5604PEFF0MLQ
MCU 32-bit MPC56xx e200 RISC 512KB Flash 3.3V/5V 144-Pin LQFP Tray Product overview: PPC5604PEFF0MLQ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5604PEFF0MLQ can be used for catalog matching and distributor lookup.

MCU 32-bit MPC56xx e200 RISC 512KB Flash 3.3V/5V 144-Pin LQFP Tray Product overview: PPC5604PEFF0MLQ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PPC5604PEFF0MLQ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PPC5604PEFF0MLQ - 1085849-PPC5604PEFF0MLQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PPC5604PEFF0MLQ
1085849-PPC5604PEFF0MLQ
Embedded - Embedded - Microcontrollers - PPC5604PEFF0MLQ 1085849-PPC5604PEFF0MLQ
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085849-PPC5604PEFF0 MLQ Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 512 kB Interface: CAN, SPI RAM Size: 40 kB Number of Pins: 144 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 64 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 80 Number of Timers/Counters: 4

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085849-PPC5604PEFF0MLQ
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, SPI
RAM Size: 40 kB
Number of Pins: 144
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 64 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 80
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PPC5604PEFF0MLQ 1085849-PPC5604PEFF0MLQ
Product Name 32-bit 512KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PPC5604PEFF0MLQ
Data Bus 32 Bit 32 Bit
RAM 40 KB 0.0400 KB
Serial Interface CAN, SPI CAN; SPI; CAN, SPI
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers