Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085850-PPC5604EEMLL
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, I2C, SCI, SPI
RAM Size: 96 kB
Watchdog Timer: Yes
Categories: OEM Parts(O-R)
Case / Package: LQFP
Max Frequency: 64 MHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 71
Number of Timers/Counters: 10
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085850-PPC5604EEMLL |
| Product Name | OEM Parts - OEM Parts (O - R) - PPC5604EEMLL |