NXP Semiconductors Embedded - Embedded - Microcontrollers - Application Specific - PNX1301EH PNX1301EH

Description
Manufacturer: NXP Win Source Part Number: 061984-PNX1301EH Packaging: Tray Core Processor: TriMedia Applications: Multimedia Mounting: SMD (SMT) Number of I/O: 169 Controller Series: Nexperia Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 292-BGA Supply Voltage - Operating: 2.375 V to 2.625 V Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061984-PNX1301EH Packaging: Tray Core Processor: TriMedia Applications: Multimedia Mounting: SMD (SMT) Number of I/O: 169 Controller Series: Nexperia Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 292-BGA Supply Voltage - Operating: 2.375 V to 2.625 V Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - PNX1301EH - 061984-PNX1301EH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - PNX1301EH
061984-PNX1301EH
Embedded - Embedded - Microcontrollers - Application Specific - PNX1301EH 061984-PNX1301EH
Manufacturer: NXP Win Source Part Number: 061984-PNX1301EH Packaging: Tray Core Processor: TriMedia Applications: Multimedia Mounting: SMD (SMT) Number of I/O: 169 Controller Series: Nexperia Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 292-BGA Supply Voltage - Operating: 2.375 V to 2.625 V Data RAM Size: 48K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 061984-PNX1301EH
Packaging: Tray
Core Processor: TriMedia
Applications: Multimedia
Mounting: SMD (SMT)
Number of I/O: 169
Controller Series: Nexperia
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 292-BGA
Supply Voltage - Operating: 2.375 V to 2.625 V
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
180MHZ Embedded Microcontroller MCU - 769-PNX1301EH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHZ Embedded Microcontroller MCU
769-PNX1301EH
180MHZ Embedded Microcontroller MCU 769-PNX1301EH
IC MEDIA PROC 180MHZ 292-HBGA Product overview: PNX1301EH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 180MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-PNX1301EH can be used for catalog matching and distributor lookup.

IC MEDIA PROC 180MHZ 292-HBGA Product overview: PNX1301EH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 180MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-PNX1301EH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061984-PNX1301EH 769-PNX1301EH
Product Name Embedded - Embedded - Microcontrollers - Application Specific - PNX1301EH 180MHZ Embedded Microcontroller MCU
Life Cycle Stage Obsolete(EOL)
RAM 48 KB 48 KB
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
20MHz Embedded Microcontroller MCU - 685-B505CA4EMCAXP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MQFP-44(10x10)
View Details
3 suppliers