Manufacturer: NXP
Win Source Part Number: 845530-PN7150B0HN/C1
Features: IC
Package: Reel - TR
Family Name: PN7150
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-12994-6, 935309065518, 568-12994-1, 568-12994-2
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 845530-PN7150B0HN/C11002Y |
| Product Name | RFID, RF Access, Monitoring ICs - PN7150B0HN/C11002Y |
| Output Options | Inverting |