RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC SPI 2.4V ~ 6V 64-VFBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | PN5190B0EV/C107E |
| Product Name | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver |
| Interface | SPI |
| Features | RoHS |
| Supply Voltage | Other; 2.4V ~ 6V |