PN5180 TFBGA64 TRAY
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, ISO 18092, ISO 21481, MIFARE, NFC SPI, UART 2.7V ~ 5.5V 64-TFBGA
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | PN5180A0ET/C4QL | PN5180A0ET/C4QL |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | RFID Reader/Transponder | Receiver |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | 64-TFBGA | BGA; 64-TFBGA |