RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693 SPI, UART 3.3V 64-TFBGA
RFID, READ/WRITE, 13.56MHZ, TFBGA-64; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:TFBGA; No. of Pins:64Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 568-13702-ND | 37AC4413 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid, Read/write, 13.56Mhz, Tfbga-64; Frequency Min Nxp |
| Interface | SPI, UART |