NXP Semiconductors RFID, RF Access, Monitoring ICs PN5120A0ET/C2QL

Description
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 64-TFBGA
Datasheet
Description
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 64-TFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - PN5120A0ET/C2QL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
PN5120A0ET/C2QL
RFID, RF Access, Monitoring ICs PN5120A0ET/C2QL
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 64-TFBGA

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 64-TFBGA

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - PN5120A0ET/C2QL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
PN5120A0ET/C2QL
RF and Wireless - RFID, RF Access, Monitoring ICs PN5120A0ET/C2QL
IC RFID RDR/TRAN 13.56MZ 64TFBGA

IC RFID RDR/TRAN 13.56MZ 64TFBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number PN5120A0ET/C2QL PN5120A0ET/C2QL
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL10561-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32193-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details