NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs PMZB790SN,315

Description
Win Source Part Number: 1346631-PMZB790SN,31 5 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Bulk Standard Package: 10,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 360mW (Ta) , 2.7W (Tc) Mounting Type: Surface Mount Package / Case: SC-101, SOT-883 Supplier Device Package: DFN1006B-3 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8541.21.0095 Mfr: NXP USA Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 650mA (Ta) Rds On (Max) @ Id, Vgs: 940mOhm @ 300mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 1.37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 35 pF @ 30 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346631-PMZB790SN,31 5 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Bulk Standard Package: 10,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 360mW (Ta) , 2.7W (Tc) Mounting Type: Surface Mount Package / Case: SC-101, SOT-883 Supplier Device Package: DFN1006B-3 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8541.21.0095 Mfr: NXP USA Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 650mA (Ta) Rds On (Max) @ Id, Vgs: 940mOhm @ 300mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 1.37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 35 pF @ 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346631-PMZB790SN,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346631-PMZB790SN,315
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346631-PMZB790SN,315
Win Source Part Number: 1346631-PMZB790SN,31 5 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Bulk Standard Package: 10,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 360mW (Ta) , 2.7W (Tc) Mounting Type: Surface Mount Package / Case: SC-101, SOT-883 Supplier Device Package: DFN1006B-3 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8541.21.0095 Mfr: NXP USA Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 650mA (Ta) Rds On (Max) @ Id, Vgs: 940mOhm @ 300mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 1.37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 35 pF @ 30 V

Win Source Part Number: 1346631-PMZB790SN,315
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Bulk
Standard Package: 10,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 360mW (Ta) , 2.7W (Tc)
Mounting Type: Surface Mount
Package / Case: SC-101, SOT-883
Supplier Device Package: DFN1006B-3
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8541.21.0095
Mfr: NXP USA Inc.
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 650mA (Ta)
Rds On (Max) @ Id, Vgs: 940mOhm @ 300mA, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 1.37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 35 pF @ 30 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMZB790SN,315 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMZB790SN,315
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZB790SN,315
MOSFET N-CH 60V 650MA DFN1006B-3

MOSFET N-CH 60V 650MA DFN1006B-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346631-PMZB790SN,315 PMZB790SN,315
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers