P-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted package, rated for 20 V drain-source voltage and 2.8 A continuous drain current at 25 °C ambient temperature with a maximum power dissipation of 480 mW on a standard PCB footprint. Features include Trench MOSFET technology, 2 kV HBM ESD protection, and AEC-Q101 qualification for automotive applications.
Trans MOSFET P-CH 20V 2.8A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: PMV65XPEAR from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 2.8A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV65XPEAR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-PMV65XPEAR |
| Product Name | Automotive 20V 2.8A SOT-23 MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 20 volts |
| PD | 890 milliwatts |