PMV50XPR is a P-channel Trench MOSFET in a TO-236AB (SOT23) surface-mount package, part of the PMV50XP series. It has a drain-source voltage rating of -20 V, a continuous drain current of -3.6 A at V_GS = -4.5 V and T_amb = 25 °C, and a maximum on-state resistance of 60 mΩ at the same conditions. The device supports a total power dissipation of 490 mW under standard PCB mounting and operates within a junction temperature range of -55 °C to 150 °C. The gate-source voltage is rated from -12 V to 12 V.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004424-PMV50XPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 490mW (Ta), 4.63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 744pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004424-PMV50XPR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV50XPR |
| Polarity | P-Channel; P-Channel |
| V(BR)DSS | 20 volts |
| PD | 490 to 4630 milliwatts |