PMV40UN2 is an N-channel enhancement mode Field-Effect Transistor (FET) using Trench MOSFET technology, packaged in a small SOT23 (TO-236AB) surface-mounted plastic package. It has a drain-source voltage rating of 30 V, a gate-source voltage range of ±12 V, and a continuous drain current of 3.7 A at 25 °C ambient temperature. The device supports a peak drain current of 16 A for short pulses and has a maximum total power dissipation of 490 mW on a standard PCB footprint. The junction temperature range is -55 °C to 150 °C. It is designed for applications including LED drivers, power management, low-side load switching, and general switching circuits.
NEXPERIA, PMV40UN2 - 30V, N-CHAN / Bipolar (BJT) Transistor Product overview: PMV40UN2,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMV40UN2,215 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-PMV40UN2,215 |
| Product Name | 30V Bipolar Transistor |
| Package Type | Bulk |