20 V, 3.2 A N-channel Trench MOSFET Product overview: PMV30XN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 3.2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 3.2 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMV30XN can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1239140-PMV30XN
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PMV30XN | 1239140-PMV30XN |
| Product Name | N-Channel 20 V 3.2 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV30XN |
| Package Type | SOT3 |