Manufacturer: NXP
Win Source Part Number: 004417-PMV30UN,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.7A (Tc)
Gate-Source Threshold Voltage: 700mV @ 1mA
Max Gate Charge: 7.4nC @ 4.5V
Max Input Capacitance: 460pF @ 20V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 36 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): DMN2075U-7; TSM2314CX RFG; TSM2314CX RF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 20V 5.7A (Tc) 1.9W (Tc) Surface Mount SOT-23 (TO-236AB)
MOSFET N-CH 20V 5.7A TO236AB Product overview: PMV30UN,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV30UN,215 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 5.7A TO236AB
MOSFET N-CH 20V 5.7A SOT-23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004417-PMV30UN,215 | 568-2353-2-ND | 278-PMV30UN,215 | PMV30UN,215 | 568-PMV30UN,215 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV30UN,215 | Single FETs, MOSFETs | 20V 5.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 20V 5.7A SOT-23 |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |