NXP Semiconductors Specialized ICs - PMSTA06 PMSTA06

Description
Manufacturer: NXP Win Source Part Number: 1239124-PMSTA06 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1239124-PMSTA06 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - PMSTA06 - 1239124-PMSTA06 - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - PMSTA06
1239124-PMSTA06
Specialized ICs - PMSTA06 1239124-PMSTA06
Manufacturer: NXP Win Source Part Number: 1239124-PMSTA06 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1239124-PMSTA06
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1239124-PMSTA06
Product Name Specialized ICs - PMSTA06
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details