NPN general purpose transistor in an SC-70 (SOT323) package with a collector-emitter voltage rating of 25 V and a maximum collector current of 100 mA, designed for low-noise input stages in audio equipment.
TRANS NPN 25V 100MA SOT323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PMST5089,115TR-ND |
| Product Name | Single Bipolar Transistors |