NXP Semiconductors Electrical Parts - PMPB40SNA PMPB40SNA

Description
Manufacturer: NXP Win Source Part Number: 1239104-PMPB40SNA Family Name: PMPB40SNA Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): PMPB40SNA,115; PMPB55ENEA; PMPB55ENEAX; Introduction Date: September 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1239104-PMPB40SNA Family Name: PMPB40SNA Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): PMPB40SNA,115; PMPB55ENEA; PMPB55ENEAX; Introduction Date: September 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PMPB40SNA - 1239104-PMPB40SNA - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMPB40SNA
1239104-PMPB40SNA
Electrical Parts - PMPB40SNA 1239104-PMPB40SNA
Manufacturer: NXP Win Source Part Number: 1239104-PMPB40SNA Family Name: PMPB40SNA Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): PMPB40SNA,115; PMPB55ENEA; PMPB55ENEAX; Introduction Date: September 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1239104-PMPB40SNA
Family Name: PMPB40SNA
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): PMPB40SNA,115; PMPB55ENEA; PMPB55ENEAX;
Introduction Date: September 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1239104-PMPB40SNA
Product Name Electrical Parts - PMPB40SNA
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
100V 8.7A DPAK MOSFET Transistor - 278-AUIRFR120ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers