NXP Semiconductors 45V 0.1A Bipolar Transistor PMP5201Y

Description
TRANS 2PNP 45V 0.1A 6TSSOP Product overview: PMP5201Y from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP 45V 0.1A 6TSSOP Product overview: PMP5201Y from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
277-PMP5201Y
45V 0.1A Bipolar Transistor 277-PMP5201Y
TRANS 2PNP 45V 0.1A 6TSSOP Product overview: PMP5201Y from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201Y can be used for catalog matching and distributor lookup.

TRANS 2PNP 45V 0.1A 6TSSOP Product overview: PMP5201Y from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMP5201Y can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - PMP5201Y - 094616-PMP5201Y - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PMP5201Y
094616-PMP5201Y
TRANSISTORS - Transistors (BJT) - Arrays - PMP5201Y 094616-PMP5201Y
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094616-PMP5201Y Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 175MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094616-PMP5201Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-PMP5201Y 094616-PMP5201Y
Product Name 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - PMP5201Y
Polarity PNP PNP; 2 PNP (Dual) Matched Pair
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658654 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 276-BC856BWE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 65 volts
View Details
4 suppliers
NPN/PNP general purpose transistor - BC817DPNF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers