Manufacturer: NXP
Win Source Part Number: 1239085-PMN34UP
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
20 V, 5 A P-channel Trench MOSFET Product overview: PMN34UP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 5 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMN34UP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1239085-PMN34UP | 285-PMN34UP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN34UP | P-Channel 20 V 5 A MOSFET Transistor |
| Package Type | SOT3 |