Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096112-PMLL4148L,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 200°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
DIODE SWITCHING 75V 0.2A LLDS
DIODE SWITCHING 75V 0.2A LLDS
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes |
| Product Number | PMLL4148L,115 | 096112-PMLL4148L,115 | 568-PMLL4148L,115TR-ND | PMLL4148L,115 |
| Product Name | Diodes, Rectifiers - Single - PMLL4148L,115 | Single Diodes | Diodes | |
| Package | SOD80 | |||
| Life Cycle Stage | Active | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1 volts |