NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK50XP,518 PMK50XP,518

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 110128-PMK50XP,518 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.9A (Tc) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 1020pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 110128-PMK50XP,518 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.9A (Tc) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 1020pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK50XP,518 - 110128-PMK50XP,518 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK50XP,518
110128-PMK50XP,518
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK50XP,518 110128-PMK50XP,518
Manufacturer: Nexperia USA Inc. Win Source Part Number: 110128-PMK50XP,518 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.9A (Tc) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 1020pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 110128-PMK50XP,518
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.9A (Tc)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 1020pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMK50XP,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMK50XP,518
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMK50XP,518
NEXPERIA PMK50XP - 7.9A, 20V, 0.

NEXPERIA PMK50XP - 7.9A, 20V, 0.

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 110128-PMK50XP,518 PMK50XP,518
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK50XP,518 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
IGBTs - Single - AIKW50N60CTXKSA1 - 860803-AIKW50N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
8 suppliers