Manufacturer: NXP
Win Source Part Number: 1239061-PMGD370XN
Family Name: PMGD370XN
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): FDG8850NZ; Si1900DL-T1-GE3; Si1900DL-T1; Si1900DL-E3;
Introduction Date: February 27, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 30V 0.74A 6-Pin TSSOP / Dual N-channel mTrenchMOS extremely low level FET Product overview: PMGD370XN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 0.74A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 0.74A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMGD370XN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1239061-PMGD370XN | 285-PMGD370XN |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD370XN | N-Channel Dual 30V 0.74A MOSFET Transistor |
| Package Type | SOT3 |