Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099615-PMGD280UN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 870mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.89nC @ 4.5V
Max Input Capacitance: 45pF @ 20V
Maximum Rds On at Id,Vgs: 340 mOhm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 099615-PMGD280UN,115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD280UN,115 |
| Polarity | N-Channel |
| V(BR)DSS | 20 volts |
| PD | 400 milliwatts |