NXP Semiconductors 20V 1.2A MOSFET Transistor PMGD130UN,115

Description
MOSFET 2N-CH 20V 1.2A 6TSSOP Product overview: PMGD130UN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD130UN,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 1.2A 6TSSOP Product overview: PMGD130UN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD130UN,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.2A MOSFET Transistor
289-PMGD130UN,115
20V 1.2A MOSFET Transistor 289-PMGD130UN,115
MOSFET 2N-CH 20V 1.2A 6TSSOP Product overview: PMGD130UN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD130UN,115 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 1.2A 6TSSOP Product overview: PMGD130UN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD130UN,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD130UN,115 - 1089673-PMGD130UN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD130UN,115
1089673-PMGD130UN,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD130UN,115 1089673-PMGD130UN,115
Manufacturer: NXP Win Source Part Number: 1089673-PMGD130UN,11 5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 390mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1.3nC @ 4.5V Max Input Capacitance: 83pF @ 10V Maximum Rds On at Id,Vgs: 145 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: NXP
Win Source Part Number: 1089673-PMGD130UN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 390mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1.3nC @ 4.5V
Max Input Capacitance: 83pF @ 10V
Maximum Rds On at Id,Vgs: 145 mOhm @ 1.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - 568-10792-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
568-10792-2-ND
FET, MOSFET Arrays 568-10792-2-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.2A 390mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 20V 1.2A 390mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMGD130UN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMGD130UN,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMGD130UN,115
MOSFET 2N-CH 20V 1.2A 6TSSOP

MOSFET 2N-CH 20V 1.2A 6TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-PMGD130UN,115 1089673-PMGD130UN,115 568-10792-2-ND PMGD130UN,115
Product Name 20V 1.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD130UN,115 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 6-TSSOP 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products