P-Channel 20V 3.5A (Ta) 520mW (Ta), 8.3W (Tc) Surface Mount 6-HUSON (2x2)
Manufacturer: NXP
Win Source Part Number: 1089669-PMFPB6532UP,
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 520mW (Ta), 8.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DFN2020-6
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 380pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 568-6531-2-ND | 1089669-PMFPB6532UP,115 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMFPB6532UP,115 |
| Polarity | P-Channel | P-Channel; P-Channel |
| Package Type | 6-UDFN Exposed Pad | SOT3; DFN2020-6 |
| V(BR)DSS | 20 volts |