MOSFET N-CH 60V 570MA SOT323-3 Product overview: PMF780SN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 570MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 570MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMF780SN,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1089667-PMF780SN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 570mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 1.05nC @ 10V
Max Input Capacitance: 23pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 920 mOhm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
N-Channel 60V 570mA (Ta) 560mW (Tc) Surface Mount SC-70
MOSFET N-CH 60V 570MA SOT323-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-PMF780SN,115 | 1089667-PMF780SN,115 | PMF780SN,115-ND | PMF780SN,115 |
| Product Name | 60V 570MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF780SN,115 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts | 60 volts | ||
| PD | 560 milliwatts | 560 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |