NXP Semiconductors 20V 1A MOSFET Transistor PMF170XP

Description
MOSFET P-CH 20V 1A SOT323 Product overview: PMF170XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF170XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 1A SOT323 Product overview: PMF170XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF170XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1A MOSFET Transistor
285-PMF170XP
20V 1A MOSFET Transistor 285-PMF170XP
MOSFET P-CH 20V 1A SOT323 Product overview: PMF170XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF170XP can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1A SOT323 Product overview: PMF170XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF170XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP - 094858-PMF170XP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP
094858-PMF170XP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP 094858-PMF170XP
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094858-PMF170XP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta), 1.67W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 280pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094858-PMF170XP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 290mW (Ta), 1.67W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 280pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PMF170XP 094858-PMF170XP
Product Name 20V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP
Polarity P-Channel P-Channel; P-Channel
PD 290 milliwatts 290 to 1670 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data